TE Connectivity 6474462-1
- 收藏
- 对比
6474462-1详情
TE Connectivity 6474462-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
19 Weeks, 4 Days
Unit Weight
0.352740 oz
Factory Pack QuantityFactory Pack Quantity
250
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
Manufacturer Part Number
6474462-1
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.51
系列
FLEXSTRIP
包装
Bulk
连接器类型
互联装置
子类别
Cable
Reach合规守则
unknown
电缆长度
3.7 in
产品类别
FFC / FPC Jumper Cables
产品类别
FFC / FPC Jumper Cables
6474462-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。