TE Connectivity 64775
- 收藏
- 对比
64775详情
TE Connectivity 64775重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
THT
Category
-
RoHS
有
系列
-
类型
RJ45
性别
Female
方向
Horizontal
屏蔽/屏蔽
-
注意
-
定位/联系数
8P8C
发光二极管的颜色
-
64775拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。