TE Connectivity 647893-4
- 收藏
- 对比
647893-4
2460-647893-4
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Connector Assembly, Receptacle, Wire-to-Wire, 2 Position, 19.06 mm [.75 in] Centerline, AMP Power Series - 50
1最小包装量--
647893-4详情
TE Connectivity 647893-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
647893-4
TE Internal Description
SRS 50 CONN KIT,GRAY,10-12AWG
Rectangular Power Connector Typeu2009
连接器组件
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
2
Centerline (Pitch)u2009
19.06u2009mmu2009[u2009.75u2009inu2009]
647893-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。