TE Connectivity 648823-000
- 收藏
- 对比
648823-000
2460-648823-000
同轴连接器(射频)
--
大陆
立即发货

Conn Triaxial ST Cable Mount PL
1最小包装量--
648823-000详情
TE Connectivity 648823-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Rad Hardened
无
Product Diameter (mm)
Not Required(mm)
Mounting Styles
Cable
类型
Triaxial
性别
PL
产品长度(mm)
39.37(mm)
648823-000拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。