TE Connectivity 64C-0100-240
- 收藏
- 对比
64C-0100-240详情
TE Connectivity 64C-0100-240重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
20020942-00
TE Internal Description
64C-0100-240
Acceleration Range (±)u2009(g)
100
Frequency Responseu2009(Hz)
0-1300, 0-1500
Accelerometer Typeu2009
MEMS DC
Number of Axesu2009
1
Sensitivityu2009
.1 mV/g, .6 mV/g
64C-0100-240拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。