TE Connectivity 64C-0200-360
- 收藏
- 对比
64C-0200-360
2460-64C-0200-360
运动传感器 - 振动
--
大陆
立即发货

MODEL 64C CRASH ACCELEROMETER
--最小包装量--
64C-0200-360详情
TE Connectivity 64C-0200-360重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
64C-0200-360
TE Internal Description
MODEL 64C CRASH ACCELEROMETER
Acceleration Range (±)u2009(g)
200
Frequency Responseu2009(Hz)
0-1900
Accelerometer Typeu2009
MEMS DC
Number of Axesu2009
1
Sensitivityu2009
.6 mV/g, 1.4 mVg
64C-0200-360拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。