TE Connectivity 64E5
- 收藏
- 对比
64E5
2460-64E5
开关
--
大陆
立即发货

Switch Seals & Accessories, Lens Sets, Command Series Round Button Switches or Round Pilot Lights, Round, Green, Alcoswitch Command
1最小包装量--
64E5详情
TE Connectivity 64E5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-1437569-5
TE Internal Description
64E5=COLOR PB CAP GREEN ROUND
Switch Boot Accessory Typeu2009
Lens Sets
Switch Boot & Accessory For Use Withu2009
Command Series Round Button Switches or Round Pilot Lights
Styleu2009
Round
Switch Boot & Accessory Coloru2009
Green
64E5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。