TE Connectivity 64HD-0201001120
- 收藏
- 对比
64HD-0201001120
2460-64HD-0201001120
机器安全 - 激光扫描仪
--
大陆
立即发货

64HD-0201001120: CTO-12000000-00
1最小包装量--
64HD-0201001120详情
TE Connectivity 64HD-0201001120重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Pre-Tin
TE Internal #
64HD-0201001120
TE Internal Description
64HD-0201001120: CTO-12000000-00
Scanner & System Sensor Typeu2009
Pressure Scanners
Mediau2009
Dry Gas
Body Orientation
Straight
Termination Method
Crimp
Wire Size
24 to 18, 24 AWG
Contact Materials
Brass
Mounting
电缆安装
操作温度
-55 to 105 °C
性别
Receptacle
屏蔽的
无
64HD-0201001120拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。