TE Connectivity 64X-0050-120
- 收藏
- 对比
64X-0050-120详情
TE Connectivity 64X-0050-120重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
20017702-00
TE Internal Description
64X-0050-120
Acceleration Range (±)u2009(g)
50
Frequency Responseu2009(Hz)
0-1400 to 0-4500
Accelerometer Typeu2009
MEMS DC
Number of Axesu2009
1
Sensitivityu2009
2 mV/g
64X-0050-120拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。