TE Connectivity 64X-2000-300
- 收藏
- 对比
64X-2000-300详情
TE Connectivity 64X-2000-300重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
20009742-00
TE Internal Description
64X-2000-300
Acceleration Range (±)u2009(g)
2000
Frequency Responseu2009(Hz)
0-8000
Accelerometer Typeu2009
MEMS DC
Number of Axesu2009
1
Sensitivityu2009
.15 mV/g
64X-2000-300拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。