TE Connectivity 64X-2000-360
- 收藏
- 对比
64X-2000-360详情
TE Connectivity 64X-2000-360重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Frequency Responseu2009(Hz)
0-8000
Accelerometer Typeu2009
MEMS DC
Number of Axesu2009
1
Sensitivityu2009
.15 mV/g
Acceleration Range (±)u2009(g)
2000
TE Internal Description
64X-2000-360
TE Internal #
10218803-00
64X-2000-360拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity








哦! 它是空的。