TE Connectivity 650072N006
- 收藏
- 对比
650072N006
2460-650072N006
端子 - 电线接头连接器
--
大陆
立即发货

Connectors and Interconnects Terminals Wire Splice Connectors
1最小包装量--
650072N006详情
TE Connectivity 650072N006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
Package
Bulk
Base Product Number
650072
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
系列
--
包装
Bulk
零件状态
活跃
终端
Crimp
颜色
Blue, Blue Stripe
子类别
Wire & Cable Management
线规
20-24 AWG
绝缘材料
全绝缘热缩管
端子类型
Butt Splice, Inline, Individual Openings
产品类别
Solder Sleeves & Shield Tubing
进线数
因导线尺寸而异
特征
--
产品类别
Solder Sleeves & Shield Tubing
650072N006拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。