TE Connectivity 650128N009
- 收藏
- 对比
650128N009
2460-650128N009
端子 - 电线接头连接器
--
大陆
立即发货

Cable Accessories Insulation Sleeve
1最小包装量--
650128N009详情
TE Connectivity 650128N009重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
100
Manufacturer
TE Connectivity
Brand
TE Connectivity / Raychem
Package
Bulk
Base Product Number
650128
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
系列
--
包装
Bulk
零件状态
活跃
终端
Crimp
类型
绝缘套管
颜色
Blue, Yellow Stripe
子类别
Wire & Cable Management
线规
12-16 AWG
绝缘材料
全绝缘热缩管
端子类型
Butt Splice, Inline, Individual Openings
产品类别
电缆支架
进线数
2
特征
--
产品类别
Cable Mounting & Accessories
650128N009拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。