TE Connectivity 650137N001
- 收藏
- 对比
650137N001
2460-650137N001
端子 - 电线接头连接器
--
大陆
立即发货

Splices, Sealable, 0 Serration, Length 29.2 mm [1.15 in], Government Qualified Splice, Bag/Box, Discrete Wire, Fully Insulated, Non-Insulation Support
1最小包装量--
650137N001详情
TE Connectivity 650137N001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
650137N001
TE Internal Description
D-436-0097CS2912
Sealableu2009
有
Serratedu2009
无
Number of Serrationsu2009
0
Overall Product Lengthu2009
29.2u2009mmu2009[u20091.15u2009inu2009]
Government Qualified Spliceu2009
有
650137N001拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。