TE Connectivity 650148N001
- 收藏
- 对比
650148N001
2460-650148N001
端子 - 电线接头连接器
--
大陆
立即发货

CONN SPLICE 10-12 AWG CRIMP
1最小包装量--
650148N001详情
TE Connectivity 650148N001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Factory Pack QuantityFactory Pack Quantity
5
Manufacturer
Positronic
Brand
Amphenol Positronic
RoHS
Details
Package
Bulk
Base Product Number
650148
厂商
TE Connectivity Raychem 电缆保护
Product Status
活跃
包装
Bulk
系列
--
零件状态
活跃
终端
Crimp
颜色
Blue
子类别
D-Sub Connectors
线规
10-12 AWG
绝缘材料
全绝缘热缩管
端子类型
Butt Splice, Inline, Individual Openings
产品类别
Mixed Contact D-Sub Connectors
进线数
因导线尺寸而异
特征
--
产品类别
D-Sub Mixed Contact Connectors
650148N001拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。