TE Connectivity 6-5173277-4
- 收藏
- 对比
6-5173277-4
2460-6-5173277-4
D 形连接器 - 并口
--
大陆
立即发货

PCB D-Sub Connectors, Receptacle, Cable-to-Board, 60 Position, 1.27 mm [.05 in] Centerline, 2 Row, Square, Standard Profile, AMPLIMITE 0.50 Series
1最小包装量--
6-5173277-4详情
TE Connectivity 6-5173277-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6-5173277-4
TE Internal Description
MINI MITE PLUG ASSY 60P 30AU
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Cable-to-Board
Number of Positionsu2009
60
Centerline (Pitch)u2009
1.27u2009mmu2009[u2009.05u2009inu2009]
Number of Rowsu2009
2
6-5173277-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。