TE Connectivity 6-520314-3
- 收藏
- 对比
6-520314-3
2460-6-520314-3
端子板 - 线对板
--
大陆
立即发货

FFC Connectors, Connector Assembly, Wire-to-Board, 13 Position, 2.54 mm [.1 in] Centerline, 1 Row, Right Angle, Socket, Tray, TRIO-MATE
1最小包装量--
6-520314-3详情
TE Connectivity 6-520314-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of Rowsu2009
1
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Number of Positionsu2009
13
Connector Systemu2009
Wire-to-Board
FFC Connector Product Typeu2009
连接器组件
TE Internal Description
TRIOMATE ASSY H 13P L=2.54LDFR
TE Internal #
6-520314-3
6-520314-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。