TE Connectivity 6536445-3
- 收藏
- 对比
6536445-3
2460-6536445-3
光纤电缆
--
大陆
立即发货

INTERCONNECTION DEVICE, ROHS COMPLIANT
1最小包装量--
6536445-3详情
TE Connectivity 6536445-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
20 Weeks, 5 Days
底架
Cable
RoHS
Compliant
Package Description
ROHS COMPLIANT
Rohs Code
有
Manufacturer Part Number
6536445-3
Manufacturer
TE Connectivity
Part Life Cycle Code
Obsolete
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.84
连接器类型
互联装置
Reach合规守则
unknown
弱电
Compliant
长度
3 m
6536445-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。