TE Connectivity 6536880-1
- 收藏
- 对比
6536880-1
2460-6536880-1
无类别的
--
大陆
立即发货

Fosm Pigtail 0.9S White Lc/pc Tuned 1M
1最小包装量--
6536880-1详情
TE Connectivity 6536880-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connectable conductor cross section fine-strand with cable end sleeve
50 - 50
Type of electric connection
压接
Connectable conductor cross section fine-strand without cable end sleeve
50 - 50
Diameter plug-in contact
20
Material of contact surface
Silver
Material contact
Brass
Connectable conductor cross section multi-wired
50 - 50
Connectable conductor cross section solid-core
50 - 50
颜色
Blue
6536880-1拓展信息







哦! 它是空的。