TE Connectivity 6600303-5
- 收藏
- 对比
6600303-5
2460-6600303-5
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Board-to-Board, 9 Position, 6.35 mm [.25 in] Centerline, Printed Circuit Board, UL 94V-0
1最小包装量--
6600303-5详情
TE Connectivity 6600303-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6600303-5
TE Internal Description
MBXL VERT HDR 9P
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
9
Centerline (Pitch)u2009
6.35u2009mmu2009[u2009.25u2009inu2009]
6600303-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。