TE Connectivity 6600310-7
- 收藏
- 对比
6600310-7
2460-6600310-7
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Board-to-Board, 18 Position, 6.35 mm / 2.54 mm [.1 in / .25 in] Centerline, Printed Circuit Board
1最小包装量--
6600310-7详情
TE Connectivity 6600310-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009(mm)
2.54, 6.35
Number of Positionsu2009
18
Connector Systemu2009
Board-to-Board
Connector & Housing Typeu2009
Plug
Rectangular Power Connector Typeu2009
Header
TE Internal Description
MBXL VERT HDR 2P+16S
TE Internal #
6600310-7
Centerline (Pitch)u2009(in)
.1, .25
6600310-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。