TE Connectivity 6600313-9
- 收藏
- 对比
6600313-9
2460-6600313-9
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Board-to-Board, 17 Position, 2.54 mm / 5.08 mm [.2 in / .1 in] Centerline, Printed Circuit Board, UL 94V-0
1最小包装量--
6600313-9详情
TE Connectivity 6600313-9重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6600313-9
TE Internal Description
MBXL VERT HDR 9HDP+8S
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
17
Centerline (Pitch)u2009(mm)
2.54, 5.08
Centerline (Pitch)u2009(in)
.1, .2
6600313-9拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。