TE Connectivity 6600330-5
- 收藏
- 对比
6600330-5
2460-6600330-5
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Board-to-Board, 46 Position, 2.54 mm / 5.08 mm [.2 in / .1 in] Centerline, Printed Circuit Board, UL 94V-0
1最小包装量--
6600330-5详情
TE Connectivity 6600330-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009(in)
.1, .2
Centerline (Pitch)u2009(mm)
2.54, 5.08
Number of Positionsu2009
46
Connector Systemu2009
Board-to-Board
Connector & Housing Typeu2009
Plug
Rectangular Power Connector Typeu2009
Header
TE Internal Description
MBXL VERT HDR 7P+32S+7P
TE Internal #
6600330-5
6600330-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。