TE Connectivity 6600383-8
- 收藏
- 对比
6600383-8
2460-6600383-8
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Board-to-Board, 18 Position, 2.54 mm [.1 in] Centerline, Printed Circuit Board, UL 94V-0
1最小包装量--
6600383-8详情
TE Connectivity 6600383-8重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Number of Positionsu2009
18
Connector Systemu2009
Board-to-Board
Connector & Housing Typeu2009
Plug
Rectangular Power Connector Typeu2009
Header
TE Internal Description
MBXL VERT HDR 1P+16S+1P STR
TE Internal #
6600383-8
6600383-8拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。