TE Connectivity 6600390-2
- 收藏
- 对比
6600390-2
2460-6600390-2
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Board-to-Board, 4 Position, 7.62 mm [.3 in] Centerline, Printed Circuit Board, UL 94V-0
1最小包装量--
6600390-2详情
TE Connectivity 6600390-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6600390-2
TE Internal Description
MBXL VERT HDR 4ACP STR
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
4
Centerline (Pitch)u2009
7.62u2009mmu2009[u2009.3u2009inu2009]
6600390-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。