TE Connectivity 6609100-2
- 收藏
- 对比
6609100-2
2460-6609100-2
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry (Filtered/Unfiltered), Dual AC (Series/Parallel) Input, No Switch, None, Vertical, Flanged, IEC Input
1最小包装量--
6609100-2详情
TE Connectivity 6609100-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mount Angleu2009
Vertical
Filter Shield Typeu2009
None
Filter Switch Typeu2009
无开关
Input Voltage Selectionu2009
Dual AC (Series/Parallel)
Filter Typeu2009
Power Entry (Filtered/Unfiltered)
Alias #
PE00XS000
TE Internal Description
PE00XS000=C1138
TE Internal #
6609100-2
6609100-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。