TE Connectivity 66104-8 (CUT STRIP)
- 收藏
- 对比
66104-8 (CUT STRIP)
2460-66104-8 (CUT STRIP)
圆形连接器 - 触头
--
大陆
立即发货

Standard Circular Contacts III SKT24-2015 Cut Strip of 100
1最小包装量--
66104-8 (CUT STRIP)详情
TE Connectivity 66104-8 (CUT STRIP)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
Unit Weight
0.023811 oz
Factory Pack QuantityFactory Pack Quantity
100
Contact Materials
Brass
Part # Aliases
66104-8
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
Multimate
RoHS
Details
系列
Multimate Type III+
包装
切割胶带
子类别
Circular Connectors
终端样式
Crimp
触点性别
Socket (Female)
产品类别
标准圆形触头
产品
Contacts
产品类别
标准圆形触头
66104-8 (CUT STRIP)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。