TE Connectivity 662630-4
- 收藏
- 对比
662630-4
2460-662630-4
压接器,压接机,压力机 - 配件
--
大陆
立即发货

Spare & Wear Tooling, OCEAN
1最小包装量--
662630-4详情
TE Connectivity 662630-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-30 - 70
Rated current In
12
Permitted cable outer temperature during assembling/handling
-5 - 70
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity
子类别
Tools
产品类别
Crimpers
产品类别
Crimpers / Crimping Tools
662630-4拓展信息
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Application Tooling
TE Connectivity
TE Application Tooling
TE Application Tooling
TE Application Tooling







哦! 它是空的。