TE Connectivity 66331-2
- 收藏
- 对比
66331-2
2460-66331-2
套管 - 电源连接器
--
大陆
立即发货

Power Contacts, Contact, Gold, 24 – 20 AWG Wire Size, .2 – .6 mm² Wire Size, Wire & Cable, Crimp, Power & Signal, Socket, AMP Type III
1最小包装量--
66331-2详情
TE Connectivity 66331-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector & Contact Terminates Tou2009
Wire & Cable
Wire Sizeu2009(mm²)
.2 – .6
Wire Sizeu2009(AWG)
24 – 20
Contact Mating Area Plating Materialu2009
Gold
Power Contact Typeu2009
Contact
TE Internal Description
III+ SKT,24-20,30AU>10,STRIP
TE Internal #
66331-2
66331-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。