TE Connectivity 6-6437141-7
- 收藏
- 对比
6-6437141-7
2460-6-6437141-7
端子板 - 线对板
--
大陆
立即发货

Wire-to-Board Jumpers & Shunts, Flat Flexible Strip Jumper, Wire-to-Board, 18 Position, .1 in [2.54 mm] Centerline, 1 Row, Length 63.5 mm [2.5 in]
1最小包装量--
6-6437141-7详情
TE Connectivity 6-6437141-7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
FSN-22.5Z-18
TE Internal #
6-6437141-7
PCB Jumper & Shunt Assembly Typeu2009
Flat Flexible Strip Jumper
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
18
Centerline (Pitch)u2009
2.54u2009mmu2009[u2009.1u2009inu2009]
Number of Rowsu2009
1
6-6437141-7拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。