TE Connectivity 6-6437630-3
- 收藏
- 对比
6-6437630-3
2460-6-6437630-3
开关
--
大陆
立即发货

Toggle Switches, Single Pole - Double Throw Configuration (Pole-Throw), M6 x .75, Sealed, Copper Alloy, Gold, Waterproof, Alcoswitch F Series
1最小包装量--
6-6437630-3详情
TE Connectivity 6-6437630-3重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6-6437630-3
Switch Contact Plating Materialu2009
Gold
Contact Base Materialu2009
Copper Alloy
Sealed Deviceu2009
有
Bushing Thread Sizeu2009
M6 x .75
Configuration (Pole-Throw)u2009
Single Pole - Double Throw
Alias #
FTF09G04
TE Internal Description
FTF09G04=MINIATURE TOGGLE
6-6437630-3拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。