TE Connectivity 6646273-1
- 收藏
- 对比
6646273-1
2460-6646273-1
背板连接器 - 专用
--
大陆
立即发货

Conn Board to Board SKT 5/24 POS Solder ST Thru-Hole
--最小包装量--
6646273-1详情
TE Connectivity 6646273-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Maximum Voltage Rating
250
Termination Method
Solder
Base/Housing Material
Thermoplastic
Contact Materials
Beryllium Copper/Phosphor Bronze
Mounting
通孔
Factory Pack QuantityFactory Pack Quantity
128
Manufacturer
TE Connectivity
Brand
TE Connectivity
Tradename
ELCON
RoHS
Details
包装
Bulk
类型
板对板
性别
Receptacle
子类别
电源连接器
接头数量
5/24 POS
产品类别
重型电源连接器
产品类别
重型电源连接器
产品长度
80 mm
6646273-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。