TE Connectivity 6646277-1
- 收藏
- 对比
6646277-1
2460-6646277-1
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Receptacle, Board-to-Board, 64 Position, 7.5 mm / 2.5 mm [.098 in / .295 in] Centerline, ELCON Drawer
1最小包装量--
6646277-1详情
TE Connectivity 6646277-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6646277-1
TE Internal Description
CONN,SKT,STR,SLDR,FLATPAQ
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
64
Centerline (Pitch)u2009(mm)
2.5, 7.5
Centerline (Pitch)u2009(in)
.098, .295
6646277-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。