TE Connectivity 6646655-2
- 收藏
- 对比
6646655-2
2460-6646655-2
背板连接器 - 专用
--
大陆
立即发货

CONN,PIN,STR,COMPLIANT,FLATPAQ
1最小包装量--
6646655-2详情
TE Connectivity 6646655-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supplier Package
HVSON
Mounting
表面贴装
Factory Pack QuantityFactory Pack Quantity
4
Manufacturer
TE Connectivity
Brand
TE Connectivity
RoHS
Details
Usage Level
Industrial grade
操作温度
-25 to 85 °C
包装
Bulk
类型
即插即用安全元件
子类别
电源连接器
引脚数量
8
产品类别
董事会的权力
筛选水平
Industrial
产品类别
董事会的权力
6646655-2拓展信息
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。