TE Connectivity 6646722-1
- 收藏
- 对比
6646722-1
2460-6646722-1
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Board-to-Board, 76 Position, 7.5 mm / 2.5 mm [.472 in / .098 in] Centerline, ELCON Drawer
1最小包装量--
6646722-1详情
TE Connectivity 6646722-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6646722-1
TE Internal Description
CONN,PIN,RT
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Plug
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
76
Centerline (Pitch)u2009(mm)
2.5, 7.5
Centerline (Pitch)u2009(in)
.098, .472
6646722-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。