TE Connectivity 6646900-1
- 收藏
- 对比
6646900-1
2460-6646900-1
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Plug, Board-to-Board, 124 Position, 7.5 mm / 12 mm [.295 in / .098 in] Centerline, ELCON Drawer
1最小包装量--
6646900-1详情
TE Connectivity 6646900-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Centerline (Pitch)u2009(in)
.098, .295
Centerline (Pitch)u2009(mm)
7.5, 12
Number of Positionsu2009
124
Connector Systemu2009
Board-to-Board
Connector & Housing Typeu2009
Plug
Rectangular Power Connector Typeu2009
Header
TE Internal Description
CONN,PIN,RT
TE Internal #
6646900-1
6646900-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。