TE Connectivity 6646982-1
- 收藏
- 对比
6646982-1
2460-6646982-1
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Header, Receptacle, Board-to-Board, 24 Position, 7.5 mm [.098 in] Centerline, Printed Circuit Board, ELCON Drawer
1最小包装量--
6646982-1详情
TE Connectivity 6646982-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6646982-1
TE Internal Description
CONNECTOR, PIN, RIGHT ANGLE,SOLDER,FLAT
Rectangular Power Connector Typeu2009
Header
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Board-to-Board
Number of Positionsu2009
24
Centerline (Pitch)u2009
7.5u2009mmu2009[u2009.098u2009inu2009]
6646982-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。