TE Connectivity 6648222-5
- 收藏
- 对比
6648222-5
2460-6648222-5
套管 - 电源连接器
--
大陆
立即发货

Busbar Connector Contacts, Printed Circuit Board, Contact Size 4mm, Swage, Silver, 115 A, -65 – 105 °C [-85 – 221 °F]
1最小包装量--
6648222-5详情
TE Connectivity 6648222-5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Overall Contact Plating Materialu2009
Silver
Termination Method to Bus Baru2009
Swage
Contact Sizeu2009
4mm
Connector & Contact Terminates Tou2009
印刷电路板
Sealableu2009
无
TE Internal Description
CONTACT,PIN,#4 SILVER PLATED
TE Internal #
6648222-5
6648222-5拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。