TE Connectivity 6648237-1
- 收藏
- 对比
6648237-1
2460-6648237-1
套管 - 电源连接器
--
大陆
立即发货

Busbar Connectors, Wire-to-Bus Bar, Wire & Cable, Thermoplastic, Black, Bag & Box, Copper Alloy, Power, Cable Mount (Free-Hanging)
1最小包装量--
6648237-1详情
TE Connectivity 6648237-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6648237-1
TE Internal Description
CROWN,SKT,#8
Connector Systemu2009
Wire-to-Bus Bar
Connector & Contact Terminates Tou2009
Wire & Cable
Housing Materialu2009
Thermoplastic
Housing Coloru2009
Black
Packaging Methodu2009
Bag & Box
6648237-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。