TE Connectivity 6648343-1
- 收藏
- 对比
6648343-1
2460-6648343-1
背板连接器 - 触头
--
大陆
立即发货

CONTACT,SKT,SLDR,DBL CROWN,DOM
1最小包装量--
6648343-1详情
TE Connectivity 6648343-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
外壳材料
Aluminium
RoHS
Non-Compliant
终端
Solder
定位的数量
21
军用标准
MIL-DTL-26482
触点性别
Male
镀层
Zinc
6648343-1拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。