TE Connectivity 6648418-1
- 收藏
- 对比
6648418-1
2460-6648418-1
套管 - 电源连接器
--
大陆
立即发货

Power Contacts, Contact, 250 VAC, Gold, 0 AWG Wire Size, 53.49 mm² Wire Size, 106000 CMA Wire Size, Wire & Cable, Crimp, Power, Socket, ELCON Drawer
1最小包装量--
6648418-1详情
TE Connectivity 6648418-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(mm²)
53.49
Wire Sizeu2009(AWG)
0
Contact Mating Area Plating Materialu2009
Gold
Operating Voltageu2009(VAC)
250
Power Contact Typeu2009
Contact
TE Internal Description
CONTACT,SKT,SIZE #0
TE Internal #
6648418-1
6648418-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。