TE Connectivity 6648457-1
- 收藏
- 对比
6648457-1
2460-6648457-1
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Receptacle, Wire-to-Wire, 2 Position, 14.27 mm [.562 in] Centerline, Wire & Cable, UL 94V-0, ELCON Domino
1最小包装量--
6648457-1详情
TE Connectivity 6648457-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6648457-1
TE Internal Description
HOUSING,SKT,R MODULE
Rectangular Power Connector Typeu2009
Housing
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
2
Centerline (Pitch)u2009
14.27u2009mmu2009[u2009.562u2009inu2009]
6648457-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。