注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1.477014
10
¥1.393413
100
¥1.314541
500
¥1.240135
1000
¥1.169936
TE Connectivity 66505-3 (MOUSER REEL)
- 收藏
- 对比
66505-3 (MOUSER REEL)
2460-66505-3 (MOUSER REEL)
D-Sub,D 形连接器 - 触头
--
大陆
立即发货

D-Sub Contacts CRIMP SOCKET 28-24 Reel of 1000
--最小包装量--
¥
总价: ¥
66505-3 (MOUSER REEL)详情
TE Connectivity 66505-3 (MOUSER REEL)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
房屋材料
Metal
Contact Sizes
20DF
Factory Pack QuantityFactory Pack Quantity
1000
Contact Materials
Copper
Part # Aliases
66505-3
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
AMPLIMITE
RoHS
Details
Filtered
-
系列
HDP-20
包装
Reel
子类别
D-Sub Connectors
终端样式
Crimp
触点性别
Socket (Female)
产品类别
D-Sub Contacts
产品类别
D-Sub Contacts
66505-3 (MOUSER REEL)拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine






哦! 它是空的。