TE Connectivity 66506-2 (MOUSER REEL)
- 收藏
- 对比
66506-2 (MOUSER REEL)
2460-66506-2 (MOUSER REEL)
圆形连接器
--
大陆
立即发货

Standard Circular Connector PIN CONTACT 20 DF Reel of 1000
1最小包装量--
66506-2 (MOUSER REEL)详情
TE Connectivity 66506-2 (MOUSER REEL)重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
RoHS
Non-Compliant
Factory Pack QuantityFactory Pack Quantity
1000
Mounting Styles
Wire
Part # Aliases
66506-2
Manufacturer
TE Connectivity
Brand
TE Connectivity / AMP
Tradename
AMPLIMITE
系列
HDP-20
包装
Reel
性别
Pin (Male)
子类别
Circular Connectors
终端样式
Crimp
配件类型
-
产品类别
标准圆形连接器
产品
Connectors
产品类别
标准圆形连接器
66506-2 (MOUSER REEL)拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。