TE Connectivity 6651494-1
- 收藏
- 对比
6651494-1
2460-6651494-1
套管 - 电源连接器
--
大陆
立即发货

Rectangular Power Connectors, Housing, Receptacle, Wire-to-Board, 4 Position, 18.42 mm [.725 in] Centerline, UL 94V-0, Standard Part - Not Glow Wire
1最小包装量--
6651494-1详情
TE Connectivity 6651494-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6651494-1
TE Internal Description
CONN,SKT HOUSING
Rectangular Power Connector Typeu2009
Housing
Connector & Housing Typeu2009
Receptacle
Connector Systemu2009
Wire-to-Board
Number of Positionsu2009
4
Centerline (Pitch)u2009
18.42u2009mmu2009[u2009.725u2009inu2009]
6651494-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。