TE Connectivity 6651981-1
- 收藏
- 对比
6651981-1
2460-6651981-1
背板连接器 - 专用
--
大陆
立即发货

CONNECTOR,PIN, STRAIGHT, SOLD
1最小包装量--
6651981-1详情
TE Connectivity 6651981-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
终端数量
90
Body Orientation
Straight
Termination Method
Solder
Mounting Styles
通孔
类型
Power
性别
HDR
接头数量
6POWER/30SIGNAL(POS)
端口的数量
1(Port)
6651981-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。