TE Connectivity 66583-1
- 收藏
- 对比
66583-1
2460-66583-1
套管 - 电源连接器
--
大陆
立即发货

Power Contacts, Contact, 250 VAC, 250 VDC, Tin, 24 – 20 AWG Wire Size, .2 – .6 mm² Wire Size, Wire & Cable, Crimp, Signal, Pin, AMP Type IV
1最小包装量--
66583-1详情
TE Connectivity 66583-1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
66583-1
TE Internal Description
TYPE VI PIN CONT,M-MATE
Power Contact Typeu2009
Contact
Operating Voltageu2009(VAC)
250
Operating Voltageu2009(VDC)
250
Contact Mating Area Plating Materialu2009
Tin
Wire Sizeu2009(AWG)
24 – 20
66583-1拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。