TE Connectivity 66583-4
- 收藏
- 对比
66583-4
2460-66583-4
套管 - 电源连接器
--
大陆
立即发货

Power Contacts, Contact, 250 VAC, 250 VDC, Gold, 24 – 20 AWG Wire Size, .2 – .6 mm² Wire Size, Wire & Cable, Crimp, Signal, Pin, AMP Type IV
1最小包装量--
66583-4详情
TE Connectivity 66583-4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Wire Sizeu2009(AWG)
24 – 20
Contact Mating Area Plating Materialu2009
Gold
Operating Voltageu2009(VDC)
250
Operating Voltageu2009(VAC)
250
Power Contact Typeu2009
Contact
TE Internal Description
TYPE VI PIN,MULTI-MATE
TE Internal #
66583-4
66583-4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。