TE Connectivity 66593-2
- 收藏
- 对比
66593-2
2460-66593-2
触头 - 多用途
--
大陆
立即发货

Contact PIN Crimp ST Cable Mount Loose Piece
1最小包装量--
66593-2详情
TE Connectivity 66593-2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Body Orientation
Straight
Termination Method
Crimp
Contact Materials
Brass
Mounting
电缆安装
Unit Weight
0.015133 oz
Factory Pack QuantityFactory Pack Quantity
1500
Manufacturer
TE Connectivity
Brand
TE Connectivity
Tradename
Multimate
RoHS
N
系列
多imate VI型
包装
Bulk
性别
Pin
子类别
Circular Connectors
触点类型
Power
触点性别
Pin (Male)
产品类别
标准圆形触头
屏蔽的
无
产品
Contacts
产品类别
标准圆形触头
产品长度
27.82 mm
66593-2拓展信息
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。