TE Connectivity 667173001
- 收藏
- 对比
667173001
2460-667173001
无类别的
--
大陆
立即发货

TE Connectivity 99M1131-20-0/8/9-0
1最小包装量--
667173001详情
TE Connectivity 667173001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
320 - 480
Number of auxiliary contacts as normally open contact
0
Overload release current setting
16 - 20
Degree of protection (IP)
IP30
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
20
Type of control element
Toggle
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
667173001拓展信息







哦! 它是空的。